Manufacturer: United Chemi-Con
Win Source Part Number: 918080-EMVY101ADA220
Series: Alchip™- MVY
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µF 100 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Reel - TR
Package: Radial, Can - SMD
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 918080-EMVY101ADA220MHA0G |
| Product Name | Aluminum Capacitors - EMVY101ADA220MHA0G |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |