Manufacturer: United Chemi-Con
Win Source Part Number: 870451-EMVH250ADA330
Series: Alchip™- MVH
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.6Ohm @ 100kHz 1000 Hrs @ 125°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-2299-1, 565-2299-2, 565-2299-6
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 870451-EMVH250ADA330MF60G |
| Product Name | Aluminum Capacitors - EMVH250ADA330MF60G |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |