Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitor 4.7Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con EMVE500ADA4R7ME55G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4.7Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9341 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9341
Aluminum Electrolytic Capacitor 4.7Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9341
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 4.7Uf 50V 20%, Smd; Body Diameter United Chemi-Con - 23K4530 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 4.7Uf 50V 20%, Smd; Body Diameter United Chemi-Con
23K4530
Capacitor Alum Elec 4.7Uf 50V 20%, Smd; Body Diameter United Chemi-Con 23K4530
CAPACITOR ALUM ELEC 4.7UF 50V 20%, SMD; Body Diameter:5mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 4.7UF 50V 20%, SMD; Body Diameter:5mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 09P9341 23K4530
Product Name Aluminum Electrolytic Capacitor 4.7Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 4.7Uf 50V 20%, Smd; Body Diameter United Chemi-Con
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 4.7 microF 4.7 microF
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers