Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitor 2.2Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con EMVE500ADA2R2MD55G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2.2Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9336 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2.2Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9336
Aluminum Electrolytic Capacitor 2.2Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9336
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 2.2Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con - 23K4524 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2.2Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
23K4524
Capacitor Alum Elec 2.2Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con 23K4524
CAPACITOR ALUM ELEC 2.2UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; Product Diameter:4mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2.2UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09P9336
Product Name Aluminum Electrolytic Capacitor 2.2Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details