47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Capacitors
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EMVE350ARA470MF80GDKR-ND | 565-EMVE350ARA470MF80GCT-ND | 1202-EMVE350ARA470MF80G |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |