United Chemi-Con, Inc. Aluminium Capacitors EMVE160ADA471MHA0G

Description
Al SMD Capacitor series MVE 16V 470uF
Request a Quote
Description
Al SMD Capacitor series MVE 16V 470uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7568077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7568077
Aluminium Capacitors 7568077
Al SMD Capacitor series MVE 16V 470uF

Al SMD Capacitor series MVE 16V 470uF

Supplier's Site
Aluminium Capacitors - 1732697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1732697
Aluminium Capacitors 1732697
Al SMD Capacitor series MVE 16V 470uF

Al SMD Capacitor series MVE 16V 470uF

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9306 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9306
Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9306
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 470Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con - 23K4486 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
23K4486
Capacitor Alum Elec 470Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con 23K4486
CAPACITOR ALUM ELEC 470UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; Product Diameter:8mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7568077 09P9306
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1713263 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details