United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVE160ADA221MF80G

Description
CAP ALUM 220UF 20% 16V SMD
Datasheet
Description
CAP ALUM 220UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EMVE160ADA221MF80G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVE160ADA221MF80G
Aluminum Electrolytic Capacitors EMVE160ADA221MF80G
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9303 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9303
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9303
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con - 23K4482 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
23K4482
Capacitor Alum Elec 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con 23K4482
CAPACITOR ALUM ELEC 220UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; Product Diameter:6.3mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EMVE160ADA221MF80G 09P9303 23K4482
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
Configuration / Form Factor Chip Capacitor; Surface Mount
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details