Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Polarization: Polar
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Accelerometers |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers |