United Chemi-Con, Inc. Aluminum Capacitors - EMVE100ADA220ME55G EMVE100ADA220ME55G

Description
Manufacturer: United Chemi-Con Win Source Part Number: 806725-EMVE100ADA220 ME55G Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at Low Frequency: 30mA at 120Hz
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 806725-EMVE100ADA220 ME55G Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at Low Frequency: 30mA at 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EMVE100ADA220ME55G - 806725-EMVE100ADA220ME55G - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EMVE100ADA220ME55G
806725-EMVE100ADA220ME55G
Aluminum Capacitors - EMVE100ADA220ME55G 806725-EMVE100ADA220ME55G
Manufacturer: United Chemi-Con Win Source Part Number: 806725-EMVE100ADA220 ME55G Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at Low Frequency: 30mA at 120Hz

Manufacturer: United Chemi-Con
Win Source Part Number: 806725-EMVE100ADA220ME55G
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 10V
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.205" (5.20mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 1000 Hrs at 105°C
Ripple Current at Low Frequency: 30mA at 120Hz

Buy Now
Singapore, Singapore
Automotive SMD 22uF 10V Capacitor
58-EMVE100ADA220ME55G
Automotive SMD 22uF 10V Capacitor 58-EMVE100ADA220ME55G
Cap Aluminum Lytic 22uF 10V 20% (5 X 5.2mm) SMD 30mA 1000h 105°C Automotive T/R Product overview: EMVE100ADA220ME55G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 30mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVE100ADA220ME55 G can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 10V 20% (5 X 5.2mm) SMD 30mA 1000h 105°C Automotive T/R Product overview: EMVE100ADA220ME55G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 30mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVE100ADA220ME55G can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Electrolytic Capacitors - EMVE100ADA220ME55G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVE100ADA220ME55G
Aluminum Electrolytic Capacitors EMVE100ADA220ME55G
CAP ALUM 22UF 20% 10V SMD

CAP ALUM 22UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 806725-EMVE100ADA220ME55G 58-EMVE100ADA220ME55G EMVE100ADA220ME55G
Product Name Aluminum Capacitors - EMVE100ADA220ME55G Automotive SMD 22uF 10V Capacitor Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details