United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVA6R3GDA332MLH0S

Description
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2067-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2067-2-ND
Aluminum Electrolytic Capacitors 565-2067-2-ND
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA6R3GDA332MLH0S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA6R3GDA332MLH0S
Capacitors - Aluminum Electrolytic Capacitors EMVA6R3GDA332MLH0S
CAP ALUM 3300UF 20% 6.3V SMD

CAP ALUM 3300UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9264 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9264
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9264
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 23K4428 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con
23K4428
Capacitor Alum Elec 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con 23K4428
CAPACITOR ALUM ELEC 3300UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3300UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-2067-2-ND EMVA6R3GDA332MLH0S 09P9264 23K4428
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details