United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con EMVA6R3ADA152MJA0G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9256 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9256
Aluminum Electrolytic Capacitor 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9256
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con - 23K4417 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con
23K4417
Capacitor Alum Elec 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con 23K4417
CAPACITOR ALUM ELEC 1500UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1500UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 09P9256 23K4417
Product Name Aluminum Electrolytic Capacitor 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers