ALUMINUM ELECTROLYTIC CAPACITOR 47UF 63V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series RoHS Compliant: Yes
CAP ALUM 47UF 20% 63V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 23K4446 | EMVA630ADA470MHA0G |
| Product Name | Aluminum Electrolytic Capacitor 47Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Capacitance Range | 47 microF | 47 microF |
| WVDC | 63 volts | 63 volts |