United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 22Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con EMVA630ADA220MF80G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9274 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9274
Aluminum Electrolytic Capacitor 22Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9274
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec 22Uf 63V 20%, Smd; Body Diameter United Chemi-Con - 23K4440 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 22Uf 63V 20%, Smd; Body Diameter United Chemi-Con
23K4440
Capacitor Alum Elec 22Uf 63V 20%, Smd; Body Diameter United Chemi-Con 23K4440
CAPACITOR ALUM ELEC 22UF 63V 20%, SMD; Body Diameter:6.3mm; Body Height:7.7mm; Body Length:7.7mm; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 22UF 63V 20%, SMD; Body Diameter:6.3mm; Body Height:7.7mm; Body Length:7.7mm; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 09P9274 23K4440
Product Name Aluminum Electrolytic Capacitor 22Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 22Uf 63V 20%, Smd; Body Diameter United Chemi-Con
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 22 microF 22 microF
WVDC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers