United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVA500ADA3R3MD55G

Description
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMVA500ADA3R3MD55GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVA500ADA3R3MD55GTR-ND
Aluminum Electrolytic Capacitors 565-EMVA500ADA3R3MD55GTR-ND
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA500ADA3R3MD55G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA500ADA3R3MD55G
Capacitors - Aluminum Electrolytic Capacitors EMVA500ADA3R3MD55G
CAP ALUM 3.3UF 20% 50V SMD

CAP ALUM 3.3UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 3.3Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9247 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3.3Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9247
Aluminum Electrolytic Capacitor 3.3Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9247
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 3.3Uf 50V 20%, Smd; Body Diameter United Chemi-Con - 23K4406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3.3Uf 50V 20%, Smd; Body Diameter United Chemi-Con
23K4406
Capacitor Alum Elec 3.3Uf 50V 20%, Smd; Body Diameter United Chemi-Con 23K4406
CAPACITOR ALUM ELEC 3.3UF 50V 20%, SMD; Body Diameter:4mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3.3UF 50V 20%, SMD; Body Diameter:4mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EMVA500ADA3R3MD55GTR-ND EMVA500ADA3R3MD55G 09P9247 23K4406
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3.3Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 3.3Uf 50V 20%, Smd; Body Diameter United Chemi-Con
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers