United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVA350GDA222MMN0S

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMVA350GDA222MMN0STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVA350GDA222MMN0STR-ND
Aluminum Electrolytic Capacitors 565-EMVA350GDA222MMN0STR-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9244 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9244
Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9244
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 2200Uf, 35V, 20%, Smd; Body Diameter United Chemi-Con - 23K4400 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2200Uf, 35V, 20%, Smd; Body Diameter United Chemi-Con
23K4400
Capacitor Alum Elec 2200Uf, 35V, 20%, Smd; Body Diameter United Chemi-Con 23K4400
CAPACITOR ALUM ELEC 2200UF, 35V, 20%, SMD; Body Diameter:18mm; Body Height:21.5mm; Body Length:21.5mm; Capacitance:2200µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2200UF, 35V, 20%, SMD; Body Diameter:18mm; Body Height:21.5mm; Body Length:21.5mm; Capacitance:2200µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA350GDA222MMN0S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA350GDA222MMN0S
Capacitors - Aluminum Electrolytic Capacitors EMVA350GDA222MMN0S
CAP ALUM 2200UF 20% 35V SMD

CAP ALUM 2200UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EMVA350GDA222MMN0STR-ND 09P9244 23K4400 EMVA350GDA222MMN0S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 2200Uf, 35V, 20%, Smd; Body Diameter United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details