United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVA350ADA100MD55G

Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2115-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2115-1-ND
Aluminum Electrolytic Capacitors 565-2115-1-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-2115-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2115-2-ND
Aluminum Electrolytic Capacitors 565-2115-2-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 10Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9236 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9236
Aluminum Electrolytic Capacitor 10Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9236
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 35V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 35V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 10Uf 35V 20%, Smd; Body Diameter United Chemi-Con - 23K4389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10Uf 35V 20%, Smd; Body Diameter United Chemi-Con
23K4389
Capacitor Alum Elec 10Uf 35V 20%, Smd; Body Diameter United Chemi-Con 23K4389
CAPACITOR ALUM ELEC 10UF 35V 20%, SMD; Body Diameter:4mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10UF 35V 20%, SMD; Body Diameter:4mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EMVA350ADA100MD55G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVA350ADA100MD55G
Aluminum Electrolytic Capacitors EMVA350ADA100MD55G
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA350ADA100MD55G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA350ADA100MD55G
Capacitors - Aluminum Electrolytic Capacitors EMVA350ADA100MD55G
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-2115-1-ND 09P9236 23K4389 EMVA350ADA100MD55G EMVA350ADA100MD55G
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 10Uf 35V 20%, Smd; Body Diameter United Chemi-Con Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers