United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EMVA160ADA101MF55G

Description
Win Source Part Number: 1043336-EMVA160ADA10 1MF55G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): EDK107M016A9GAA; AVS107M16D16T-F; EEE-HBC101UAP; AVS107M16D16B-F; UWX1C101MCL1GB; UWJ1C101MCL1GB; EEE-HA1C101WPEMVA160 ADA101MF55G.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2089-2,565-2089- 1,565-2089-6,Q468865 4A Ripple Current @ Low Frequency: 70 mA @ 120 Hz Ripple Current @ High Frequency: 75.6 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1043336-EMVA160ADA10 1MF55G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): EDK107M016A9GAA; AVS107M16D16T-F; EEE-HBC101UAP; AVS107M16D16B-F; UWX1C101MCL1GB; UWJ1C101MCL1GB; EEE-HA1C101WPEMVA160 ADA101MF55G.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2089-2,565-2089- 1,565-2089-6,Q468865 4A Ripple Current @ Low Frequency: 70 mA @ 120 Hz Ripple Current @ High Frequency: 75.6 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1043336-EMVA160ADA101MF55G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1043336-EMVA160ADA101MF55G
Capacitors - Aluminum Electrolytic Capacitors 1043336-EMVA160ADA101MF55G
Win Source Part Number: 1043336-EMVA160ADA10 1MF55G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): EDK107M016A9GAA; AVS107M16D16T-F; EEE-HBC101UAP; AVS107M16D16B-F; UWX1C101MCL1GB; UWJ1C101MCL1GB; EEE-HA1C101WPEMVA160 ADA101MF55G.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2089-2,565-2089- 1,565-2089-6,Q468865 4A Ripple Current @ Low Frequency: 70 mA @ 120 Hz Ripple Current @ High Frequency: 75.6 mA @ 100 kHz

Win Source Part Number: 1043336-EMVA160ADA101MF55G
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MVA
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): EDK107M016A9GAA; AVS107M16D16T-F; EEE-HBC101UAP; AVS107M16D16B-F; UWX1C101MCL1GB; UWJ1C101MCL1GB; EEE-HA1C101WPEMVA160ADA101MF55G.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2089-2,565-2089-1,565-2089-6,Q4688654A
Ripple Current @ Low Frequency: 70 mA @ 120 Hz
Ripple Current @ High Frequency: 75.6 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9218 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9218
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9218
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con - 23K4361 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con
23K4361
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con 23K4361
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 20°C; Polarity:Polar; Product Range:MVA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 20°C; Polarity:Polar; Product Range:MVA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1043336-EMVA160ADA101MF55G 09P9218
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers