United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVA101GDA331MMN0S

Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2166-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2166-2-ND
Aluminum Electrolytic Capacitors 565-2166-2-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA101GDA331MMN0S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA101GDA331MMN0S
Capacitors - Aluminum Electrolytic Capacitors EMVA101GDA331MMN0S
CAP ALUM 330UF 20% 100V SMD

CAP ALUM 330UF 20% 100V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9217 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9217
Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9217
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 330Uf, 100V, 20%, Smd; Body Diameter United Chemi-Con - 23K4360 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 330Uf, 100V, 20%, Smd; Body Diameter United Chemi-Con
23K4360
Capacitor Alum Elec 330Uf, 100V, 20%, Smd; Body Diameter United Chemi-Con 23K4360
CAPACITOR ALUM ELEC 330UF, 100V, 20%, SMD; Body Diameter:18mm; Body Height:21.5mm; Body Length:21.5mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 330UF, 100V, 20%, SMD; Body Diameter:18mm; Body Height:21.5mm; Body Length:21.5mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-2166-2-ND EMVA101GDA331MMN0S 09P9217 23K4360
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 330Uf, 100V, 20%, Smd; Body Diameter United Chemi-Con
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details