United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMLE500ARA470MHA0G

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMLE500ARA470MHA0GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMLE500ARA470MHA0GTR-ND
Aluminum Electrolytic Capacitors 565-EMLE500ARA470MHA0GTR-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMLE500ARA470MHA0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMLE500ARA470MHA0GDKR-ND
Aluminum Electrolytic Capacitors 565-EMLE500ARA470MHA0GDKR-ND
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMLE500ARA470MHA0GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMLE500ARA470MHA0GCT-ND
Aluminum Electrolytic Capacitors 565-EMLE500ARA470MHA0GCT-ND
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EMLE500ARA470MHA0G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EMLE500ARA470MHA0G
Aluminum Electrolytic Capacitors 1202-EMLE500ARA470MHA0G
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMLE500ARA470MHA0G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMLE500ARA470MHA0G
Capacitors - Aluminum Electrolytic Capacitors EMLE500ARA470MHA0G
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EMLE500ARA470MHA0GTR-ND 565-EMLE500ARA470MHA0GDKR-ND 1202-EMLE500ARA470MHA0G EMLE500ARA470MHA0G
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details