United Chemi-Con, Inc. Aluminium Electrolytic Capacitors - SMD EMKA500ADA470MHA0G

Description
Manufacturer: United Chemi-Con (UCC) Category: Aluminium Electrolytic Capacitors - SMD Series: MKA Capacitance: 47 uF Voltage Rating DC: 50 VDC Tolerance: 20 % Length: 10 mm Packaging: Bulk Termination Style: SMD/SMT
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con (UCC) Category: Aluminium Electrolytic Capacitors - SMD Series: MKA Capacitance: 47 uF Voltage Rating DC: 50 VDC Tolerance: 20 % Length: 10 mm Packaging: Bulk Termination Style: SMD/SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitors - SMD -  - Win Source Electronics
Laguna Hills, CA, United States
Aluminium Electrolytic Capacitors - SMD
Aluminium Electrolytic Capacitors - SMD
Manufacturer: United Chemi-Con (UCC) Category: Aluminium Electrolytic Capacitors - SMD Series: MKA Capacitance: 47 uF Voltage Rating DC: 50 VDC Tolerance: 20 % Length: 10 mm Packaging: Bulk Termination Style: SMD/SMT

Manufacturer: United Chemi-Con (UCC)
Category: Aluminium Electrolytic Capacitors - SMD
Series: MKA
Capacitance: 47 uF
Voltage Rating DC: 50 VDC
Tolerance: 20 %
Length: 10 mm
Packaging: Bulk
Termination Style: SMD/SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Aluminium Electrolytic Capacitors - SMD
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers