CAP ALUM 240UF 20% 63V SMD
CAP ALUM 240UF 20% 63V SMD
240µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 170mOhm @ 100kHz 5000 Hrs @ 125°C
Cap Aluminum Lytic 240uF 63V 20% (12.5 X 13.5mm) SMD 0.17 Ohm 920mA 5000h 125°C Automotive T/R Product overview: EMHS630GRA241MKE0S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 240uF, 63V, 0.17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 240uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMHS630GRA241MKE0
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EMHS630GRA241MKE0SCT-ND | 565-EMHS630GRA241MKE0SDKR-ND | 58-EMHS630GRA241MKE0S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 240uF 63V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |