110µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 170mOhm @ 100kHz 5000 Hrs @ 125°C
110µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 170mOhm @ 100kHz 5000 Hrs @ 125°C
110µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 170mOhm @ 100kHz 5000 Hrs @ 125°C
Win Source Part Number: 1340609-EMHS101ARA11
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: Alchip™- MHS
Package: Tape & Reel
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 250
Capacitance: 110 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 170mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.539" L x 0.512" W (13.70mm x 13.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 368 mA @ 120 Hz
Ripple Current @ High Frequency: 920 mA @ 100 kHz
Capacitors
CAP ALUM 110UF 20% 100V SMD
Aluminum Electrolytic Capacitors - SMD 110uF 20% 100V AEC-Q200
| DigiKey | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EMHS101ARA111MKE0STR-ND | 565-EMHS101ARA111MKE0SDKR-ND | 1340609-EMHS101ARA111MKE0S | 1202-EMHS101ARA111MKE0S | EMHS101ARA111MKE0S | EMHS101ARA111MKE0S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |