United Chemi-Con, Inc. Connectors,Interconnects EMHJ160ARA101MF80G

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EMHJ160ARA101MF80G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EMHJ160ARA101MF80G
Aluminum Electrolytic Capacitors 1202-EMHJ160ARA101MF80G
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EMHJ160ARA101MF80GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMHJ160ARA101MF80GTR-ND
Aluminum Electrolytic Capacitors 565-EMHJ160ARA101MF80GTR-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 450mOhm @ 100kHz 2000 Hrs @ 125°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 450mOhm @ 100kHz 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMHJ160ARA101MF80GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMHJ160ARA101MF80GCT-ND
Aluminum Electrolytic Capacitors 565-EMHJ160ARA101MF80GCT-ND
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMHJ160ARA101MF80GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMHJ160ARA101MF80GDKR-ND
Aluminum Electrolytic Capacitors 565-EMHJ160ARA101MF80GDKR-ND
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EMHJ160ARA101MF80G 565-EMHJ160ARA101MF80GTR-ND 565-EMHJ160ARA101MF80GDKR-ND
Product Name Connectors,Interconnects Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Range 0.2200 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts
WVAC 6.3 volts
Packing Method Bulk; Bulk Bulk; Bulk Tape Reel Digi-Reel®
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers