United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXZ630ELL102ML30S

Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELXZ630ELL102ML30S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXZ630ELL102ML30S-ND
Aluminum Electrolytic Capacitors 565-ELXZ630ELL102ML30S-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-ELXZ630ELL102ML30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXZ630ELL102ML30S
Aluminum Electrolytic Capacitors 1202-ELXZ630ELL102ML30S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXZ630ELL102ML30S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELXZ630ELL102ML30S
Capacitors - Aluminum Electrolytic Capacitors ELXZ630ELL102ML30S
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 63 V, Cap.1000 , Dia.16 , Leng.30 Rohs Compliant United Chemi-Con - 72R8370 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 63 V, Cap.1000 , Dia.16 , Leng.30 Rohs Compliant United Chemi-Con
72R8370
Bulk / Capacitor, Aluminum, 63 V, Cap.1000 , Dia.16 , Leng.30 Rohs Compliant United Chemi-Con 72R8370
Bulk / Capacitor, Aluminum, 63 V, Cap.1000 , Dia.16 , Leng.30 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 63 V, Cap.1000 , Dia.16 , Leng.30 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-ELXZ630ELL102ML30S-ND 1202-ELXZ630ELL102ML30S ELXZ630ELL102ML30S 72R8370
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 63 V, Cap.1000 , Dia.16 , Leng.30 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C623U050BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers