Win Source Part Number: 1358038-ELXZ500ELL10
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: LXZ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 1.5 A @ 120 Hz
Ripple Current @ High Frequency: 2.5 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.634" (41.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 29 mOhms
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Capacitors
Cap Aluminum Lytic 1000uF 50V 20% (12.5 X 40mm) Radial 5mm 2500mA 7000h 105°C Automotive Bulk Product overview: ELXZ500ELL102MK40S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 50V, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 50V, 2500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXZ500ELL102MK40
CAP ALUM 1000UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 50V; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358038-ELXZ500ELL102MK40S | 565-2006-ND | 1202-ELXZ500ELL102MK40S | 58-ELXZ500ELL102MK40S | ELXZ500ELL102MK40S | 23K4263 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive 1000uF 50V 2500mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1000Uf, 50V; Capacitance United Chemi-Con |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |