United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXZ350EC5182ML25S

Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXZ350EC5182ML25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXZ350EC5182ML25S-ND
Aluminum Electrolytic Capacitors ELXZ350EC5182ML25S-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXZ350EC5182ML25S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXZ350EC5182ML25S
Capacitors - Aluminum Electrolytic Capacitors ELXZ350EC5182ML25S
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con - 72R8355 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con
72R8355
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con 72R8355
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ELXZ350EC5182ML25S-ND ELXZ350EC5182ML25S 72R8355
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details