Manufacturer: United Chemi-Con
Win Source Part Number: 1050523-ELXY250ELL15
Packaging: Bulk
Voltage Rating: 25V
Applications: Automotive
Height - Seated (Max): 0.787" (20.00mm)
Mounting: Through Hole
Capacitance: 1500μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Impedance: 38 mOhm
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 978mA @ 120Hz
Ripple Current - High Frequency: 1.63A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Capacitors
Cap Aluminum Lytic 1500uF 25V 20% (16 X 20mm) Radial 7.5mm 1630mA 8000h 105°C Automotive Bulk Product overview: ELXY250ELL152ML20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 25V, 1630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 25V, 1630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXY250ELL152ML20
CAP ALUM 1500UF 20% 25V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 25V 20%; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1050523-ELXY250ELL152ML20S | 565-1803-ND | 1202-ELXY250ELL152ML20S | 58-ELXY250ELL152ML20S | ELXY250ELL152ML20S | 23K4077 |
| Product Name | Aluminum Capacitors - ELXY250ELL152ML20S | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive 1500uF 25V 1630mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1500Uf, 25V 20%; Capacitance United Chemi-Con |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | ||
| WVAC | 25 volts |