United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXY250ELL151MH12D

Description
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1792-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1792-ND
Aluminum Electrolytic Capacitors 565-1792-ND
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - ELXY250ELL151MH12D - 777938-ELXY250ELL151MH12D - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ELXY250ELL151MH12D
777938-ELXY250ELL151MH12D
Aluminum Capacitors - ELXY250ELL151MH12D 777938-ELXY250ELL151MH12D
Manufacturer: United Chemi-Con Win Source Part Number: 777938-ELXY250ELL151 MH12D Series: LXY Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Applications: Automotive Capacitance: 150μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Impedance: 170 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: LXY Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 178mA @ 120Hz Ripple Current - High Frequency: 445mA @ 100kHz Height - Seated (Maximum): 0.532" (13.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): ESY157M025AG3EA; UPV1E151MGH; NRSZ151M25V8X11.5; B41042A5157M000; Introduction Date: September 07, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: United Chemi-Con
Win Source Part Number: 777938-ELXY250ELL151MH12D
Series: LXY
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Applications: Automotive
Capacitance: 150μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Impedance: 170 mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Family Name: LXY
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 178mA @ 120Hz
Ripple Current - High Frequency: 445mA @ 100kHz
Height - Seated (Maximum): 0.532" (13.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): ESY157M025AG3EA; UPV1E151MGH; NRSZ151M25V8X11.5; B41042A5157M000;
Introduction Date: September 07, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitor 150Uf, 25V, 20%, Radial; Capacitance United Chemi-Con - 23K4075 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 25V, 20%, Radial; Capacitance United Chemi-Con
23K4075
Aluminum Electrolytic Capacitor 150Uf, 25V, 20%, Radial; Capacitance United Chemi-Con 23K4075
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 25V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 25V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXY250ELL151MH12D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELXY250ELL151MH12D
Capacitors - Aluminum Electrolytic Capacitors ELXY250ELL151MH12D
CAP ALUM 150UF 20% 25V RADIAL

CAP ALUM 150UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-1792-ND 777938-ELXY250ELL151MH12D 23K4075 ELXY250ELL151MH12D
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - ELXY250ELL151MH12D Aluminum Electrolytic Capacitor 150Uf, 25V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers