330µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitors
CAP ALUM 330UF 20% 80V RADIAL
Bulk / Capacitor, Aluminum, 80 V, Cap.330 , Dia.16 , Leng.25 RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ELXV800ELL331ML25S-ND | 1202-ELXV800ELL331ML25S | ELXV800ELL331ML25S | 72R8314 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 80 V, Cap.330 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |