United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV800ELL271ML20S

Description
270µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXV800ELL271ML20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXV800ELL271ML20S-ND
Aluminum Electrolytic Capacitors ELXV800ELL271ML20S-ND
270µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

270µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-ELXV800ELL271ML20S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXV800ELL271ML20S
Aluminum Electrolytic Capacitors 1202-ELXV800ELL271ML20S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitor Alum Elec 270Uf, 80V, 20%, Radial; Capacitance United Chemi-Con - 34M3889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 270Uf, 80V, 20%, Radial; Capacitance United Chemi-Con
34M3889
Capacitor Alum Elec 270Uf, 80V, 20%, Radial; Capacitance United Chemi-Con 34M3889
CAPACITOR ALUM ELEC 270UF, 80V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC 270UF, 80V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXV800ELL271ML20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV800ELL271ML20S
Capacitors - Aluminum Electrolytic Capacitors ELXV800ELL271ML20S
CAP ALUM 270UF 20% 80V RADIAL

CAP ALUM 270UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ELXV800ELL271ML20S-ND 1202-ELXV800ELL271ML20S 34M3889 ELXV800ELL271ML20S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec 270Uf, 80V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details