United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV800ELL271MK30S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-ELXV800ELL271MK30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXV800ELL271MK30S
Aluminum Electrolytic Capacitors 1202-ELXV800ELL271MK30S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ELXV800ELL271MK30S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXV800ELL271MK30S-ND
Aluminum Electrolytic Capacitors ELXV800ELL271MK30S-ND
270µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

270µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXV800ELL271MK30S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV800ELL271MK30S
Capacitors - Aluminum Electrolytic Capacitors ELXV800ELL271MK30S
CAP ALUM 270UF 20% 80V RADIAL

CAP ALUM 270UF 20% 80V RADIAL

Supplier's Site
Capacitor Alum Elec 270Uf, 80V, 20%, Radial; Body Diameter United Chemi-Con - 34M3888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 270Uf, 80V, 20%, Radial; Body Diameter United Chemi-Con
34M3888
Capacitor Alum Elec 270Uf, 80V, 20%, Radial; Body Diameter United Chemi-Con 34M3888
CAPACITOR ALUM ELEC 270UF, 80V, 20%, RADIAL; Body Diameter:12.5mm; Body Height:30mm; Capacitance:270µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:12.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 270UF, 80V, 20%, RADIAL; Body Diameter:12.5mm; Body Height:30mm; Capacitance:270µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-ELXV800ELL271MK30S ELXV800ELL271MK30S-ND ELXV800ELL271MK30S 34M3888
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 270Uf, 80V, 20%, Radial; Body Diameter United Chemi-Con
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details