United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV350ELL121MH12D

Description
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELXV350ELL121MH12D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXV350ELL121MH12D-ND
Aluminum Electrolytic Capacitors 565-ELXV350ELL121MH12D-ND
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

120µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 35 V, Cap.120 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con - 72R8254 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.120 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con
72R8254
Bulk / Capacitor, Aluminum, 35 V, Cap.120 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con 72R8254
Bulk / Capacitor, Aluminum, 35 V, Cap.120 , Dia.8 , Leng.12 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.120 , Dia.8 , Leng.12 RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - ELXV350ELL121MH12D - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ELXV350ELL121MH12D
Aluminum Electrolytic Capacitors ELXV350ELL121MH12D
CAP ALUM 120UF 20% 35V RADIAL

CAP ALUM 120UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXV350ELL121MH12D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV350ELL121MH12D
Capacitors - Aluminum Electrolytic Capacitors ELXV350ELL121MH12D
CAP ALUM 120UF 20% 35V RADIAL

CAP ALUM 120UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-ELXV350ELL121MH12D-ND 72R8254 ELXV350ELL121MH12D ELXV350ELL121MH12D
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.120 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers