United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV350EC3681MK25S

Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXV350EC3681MK25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXV350EC3681MK25S-ND
Aluminum Electrolytic Capacitors ELXV350EC3681MK25S-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 35 V, Cap.680 , Dia.12 , Leng.25 Rohs Compliant United Chemi-Con - 72R8250 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.680 , Dia.12 , Leng.25 Rohs Compliant United Chemi-Con
72R8250
Bulk / Capacitor, Aluminum, 35 V, Cap.680 , Dia.12 , Leng.25 Rohs Compliant United Chemi-Con 72R8250
Bulk / Capacitor, Aluminum, 35 V, Cap.680 , Dia.12 , Leng.25 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.680 , Dia.12 , Leng.25 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXV350EC3681MK25S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV350EC3681MK25S
Capacitors - Aluminum Electrolytic Capacitors ELXV350EC3681MK25S
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ELXV350EC3681MK25S-ND 72R8250 ELXV350EC3681MK25S
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.680 , Dia.12 , Leng.25 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1713219 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details