United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV100ELL331MH12D

Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELXV100ELL331MH12D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXV100ELL331MH12D-ND
Aluminum Electrolytic Capacitors 565-ELXV100ELL331MH12D-ND
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXV100ELL331MH12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV100ELL331MH12D
Capacitors - Aluminum Electrolytic Capacitors ELXV100ELL331MH12D
CAP ALUM 330UF 20% 10V RADIAL

CAP ALUM 330UF 20% 10V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con - 44P2383 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con
44P2383
Bulk / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con 44P2383
Bulk / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.12 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-ELXV100ELL331MH12D-ND ELXV100ELL331MH12D 44P2383
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details