1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Win Source Part Number: 1358006-ELXV100ELL18
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: LXV
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 952 mA @ 120 Hz
Ripple Current @ High Frequency: 1.36 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.846" (21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 46 mOhms
Cap Aluminum Lytic 1800uF 10V 20% (12.5 X 20mm) Radial 5mm 1360mA 5000h 105°C Automotive Bulk Product overview: ELXV100ELL182MK20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1800uF, 10V, 1360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1800uF, 10V, 1360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXV100ELL182MK20
Capacitors
1800uF 10V 46mΩ ±20% 952mA@120Hz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 1800UF 20% 10V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-ELXV100ELL182MK20S-ND | 1358006-ELXV100ELL182MK20S | 58-ELXV100ELL182MK20S | 1202-ELXV100ELL182MK20S | ELXV100ELL182MK20S | ELXV100ELL182MK20S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Automotive 1800uF 10V 1360mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |