United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV100ELL102MK15S

Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXV100ELL102MK15S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXV100ELL102MK15S-ND
Aluminum Electrolytic Capacitors ELXV100ELL102MK15S-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.12 , Leng.15 Rohs Compliant United Chemi-Con - 60R3833 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.12 , Leng.15 Rohs Compliant United Chemi-Con
60R3833
Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.12 , Leng.15 Rohs Compliant United Chemi-Con 60R3833
Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.12 , Leng.15 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.12 , Leng.15 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXV100ELL102MK15S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV100ELL102MK15S
Capacitors - Aluminum Electrolytic Capacitors ELXV100ELL102MK15S
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ELXV100ELL102MK15S-ND 60R3833 ELXV100ELL102MK15S
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.12 , Leng.15 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details