United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXR401LGN472MED0M

Description
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXR401LGN472MED0M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXR401LGN472MED0M-ND
Aluminum Electrolytic Capacitors ELXR401LGN472MED0M-ND
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C

4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, Lxr Series, 100V, 4700Uf, 20% Tol. Rohs United Chemi-Con - 47T5949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Lxr Series, 100V, 4700Uf, 20% Tol. Rohs United Chemi-Con
47T5949
Cap, Lxr Series, 100V, 4700Uf, 20% Tol. Rohs United Chemi-Con 47T5949
CAP, LXR SERIES, 100V, 4700UF, 20% TOL. ROHS

CAP, LXR SERIES, 100V, 4700UF, 20% TOL. ROHS

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXR401LGN472MED0M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXR401LGN472MED0M
Capacitors - Aluminum Electrolytic Capacitors ELXR401LGN472MED0M
CAP ALUM 4700UF 20% 400V SCREW

CAP ALUM 4700UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ELXR401LGN472MED0M-ND 47T5949 ELXR401LGN472MED0M
Product Name Aluminum Electrolytic Capacitors Cap, Lxr Series, 100V, 4700Uf, 20% Tol. Rohs United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details