United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXG500VSN682MA40S

Description
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELXG500VSN682MA40S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXG500VSN682MA40S-ND
Aluminum Electrolytic Capacitors 565-ELXG500VSN682MA40S-ND
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXG500VSN682MA40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELXG500VSN682MA40S
Capacitors - Aluminum Electrolytic Capacitors ELXG500VSN682MA40S
CAP ALUM 6800UF 20% 50V SNAP

CAP ALUM 6800UF 20% 50V SNAP

Supplier's Site
Bulk / Capacitor, Aluminum, 50 V, Cap.6800 , Dia.35 , Leng.39 United Chemi-Con - 72R8151 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 50 V, Cap.6800 , Dia.35 , Leng.39 United Chemi-Con
72R8151
Bulk / Capacitor, Aluminum, 50 V, Cap.6800 , Dia.35 , Leng.39 United Chemi-Con 72R8151
Bulk / Capacitor, Aluminum, 50 V, Cap.6800 , Dia.35 , Leng.39

Bulk / Capacitor, Aluminum, 50 V, Cap.6800 , Dia.35 , Leng.39

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-ELXG500VSN682MA40S-ND ELXG500VSN682MA40S 72R8151
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 50 V, Cap.6800 , Dia.35 , Leng.39 United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details