Capacitors
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
CAP ALUM 120UF 20% 500V SNAP
Aluminum Electrolytic Capacitors - Snap In 120uF 20% 500V Long Life
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-ELHS501VSN121MR25S | 565-ELHS501VSN121MR25S-ND | ELHS501VSN121MR25S | ELHS501VSN121MR25S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized |