United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELBK250ELL103AMN3S

Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 19mOhm @ 100kHz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 19mOhm @ 100kHz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4343-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4343-ND
Aluminum Electrolytic Capacitors 565-4343-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 19mOhm @ 100kHz 5000 Hrs @ 105°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 19mOhm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - ELBK250ELL103AMN3S - 1052601-ELBK250ELL103AMN3S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ELBK250ELL103AMN3S
1052601-ELBK250ELL103AMN3S
Aluminum Capacitors - ELBK250ELL103AMN3S 1052601-ELBK250ELL103AMN3S
Manufacturer: United Chemi-Con Win Source Part Number: 1052601-ELBK250ELL10 3AMN3S Packaging: Bulk Voltage Rating: 25V Applications: Automotive Height - Seated (Max): 1.299" (33.00mm) Mounting: Through Hole Capacitance: 10000μF Tolerance: 0%, +30% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar ESR: 19 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 2.975A @ 120Hz Ripple Current - High Frequency: 3.5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: United Chemi-Con
Win Source Part Number: 1052601-ELBK250ELL103AMN3S
Packaging: Bulk
Voltage Rating: 25V
Applications: Automotive
Height - Seated (Max): 1.299" (33.00mm)
Mounting: Through Hole
Capacitance: 10000μF
Tolerance: 0%, +30%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
ESR: 19 mOhm @ 100kHz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 2.975A @ 120Hz
Ripple Current - High Frequency: 3.5A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ELBK250ELL103AMN3S
Aluminum Electrolytic Capacitors - Radial Leaded ELBK250ELL103AMN3S
Aluminum Electrolytic Capacitors - Radial Leaded 25V 10000uF+30% Tol. AEC-Q200

Aluminum Electrolytic Capacitors - Radial Leaded 25V 10000uF+30% Tol. AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELBK250ELL103AMN3S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELBK250ELL103AMN3S
Capacitors - Aluminum Electrolytic Capacitors ELBK250ELL103AMN3S
CAP ALUM 10000UF 25V RADIAL

CAP ALUM 10000UF 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-4343-ND 1052601-ELBK250ELL103AMN3S ELBK250ELL103AMN3S ELBK250ELL103AMN3S
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - ELBK250ELL103AMN3S Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details