United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZH250ELL331MHB5D

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZH250ELL331MHB5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZH250ELL331MHB5D-ND
Aluminum Electrolytic Capacitors 565-EKZH250ELL331MHB5D-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZH250ELL331MHB5D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZH250ELL331MHB5D
Aluminum Electrolytic Capacitor EKZH250ELL331MHB5D
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Ultra Low impedance for Personal Computers Storage Equipment, Endurance with ripple current: 5,000 to 6,000 hours at 105C, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Ultra Low impedance for Personal Computers Storage Equipment, Endurance with ripple current: 5,000 to 6,000 hours at 105C, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 United Chemi-Con - 72R8104 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 United Chemi-Con
72R8104
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 United Chemi-Con 72R8104
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11

Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZH250ELL331MHB5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKZH250ELL331MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKZH250ELL331MHB5D
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EKZH250ELL331MHB5D-ND EKZH250ELL331MHB5D 72R8104 EKZH250ELL331MHB5D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details