Capacitors
Cap Aluminum Lytic 2200uF 16V 20% (12.5 X 20mm) Radial 5mm 2480mA 6000h 105°C Bulk Product overview: EKZH160ELL222MK20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 2480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 2480mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZH160ELL222MK20
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Win Source Part Number: 1358035-EKZH160ELL22
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KZH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.86 A @ 120 Hz
Ripple Current @ High Frequency: 2.48 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.846" (21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 17 mOhms
CAP ALUM 2200UF 20% 16V RADIAL
CAP ALUM 2200UF 20% 16V RADIAL
2200uF 16V 17mΩ@100kHz ±20% 2.48A@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKZH160ELL222MK20S | 58-EKZH160ELL222MK20S | 565-3551-ND | 1358035-EKZH160ELL222MK20S | EKZH160ELL222MK20S | EKZH160ELL222MK20S | EKZH160ELL222MK20S |
| Product Name | Aluminum Electrolytic Capacitors | 2200uF 16V 2480mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |