United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE800ELL102ML40S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKZE800ELL102ML40S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKZE800ELL102ML40S
Aluminum Electrolytic Capacitors 1202-EKZE800ELL102ML40S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EKZE800ELL102ML40S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZE800ELL102ML40S-ND
Aluminum Electrolytic Capacitors EKZE800ELL102ML40S-ND
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 80 V, Cap.1000 , Dia.16 , Leng.40 Rohs Compliant United Chemi-Con - 72R8095 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 80 V, Cap.1000 , Dia.16 , Leng.40 Rohs Compliant United Chemi-Con
72R8095
Bulk / Capacitor, Aluminum, 80 V, Cap.1000 , Dia.16 , Leng.40 Rohs Compliant United Chemi-Con 72R8095
Bulk / Capacitor, Aluminum, 80 V, Cap.1000 , Dia.16 , Leng.40 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 80 V, Cap.1000 , Dia.16 , Leng.40 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZE800ELL102ML40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE800ELL102ML40S
Capacitors - Aluminum Electrolytic Capacitors EKZE800ELL102ML40S
CAP ALUM 1000UF 20% 80V RAD T/H

CAP ALUM 1000UF 20% 80V RAD T/H

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EKZE800ELL102ML40S EKZE800ELL102ML40S-ND 72R8095 EKZE800ELL102ML40S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 80 V, Cap.1000 , Dia.16 , Leng.40 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details