120µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Bulk / Capacitor, Aluminum, 63 V, Cap.120 , Dia.10 , Leng.16 RoHS Compliant: Yes
CAP ALUM 120UF 20% 63V RADIAL TH
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKZE630ETD121MJ16SCT-ND | 72R8092 | EKZE630ETD121MJ16S |
| Product Name | Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 63 V, Cap.120 , Dia.10 , Leng.16 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |