180µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Cap Aluminum Lytic 180uF 50V 20% (8 X 20mm) Radial 3.5mm 1190mA 3000h 105°C Bulk Product overview: EKZE500ELL181MH20D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 50V, 1190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 50V, 1190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZE500ELL181MH20
Win Source Part Number: 1360659-EKZE500ELL18
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KZE
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 476 mA @ 120 Hz
Ripple Current @ High Frequency: 1.19 A @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.787" (20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 46 mOhms
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 50V; Capacitance:180µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes
CAP ALUM 180UF 20% 50V RADIAL TH
CAP ALUM 180UF 20% 50V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-1708-ND | 58-EKZE500ELL181MH20D | 1360659-EKZE500ELL181MH20D | 23K3990 | EKZE500ELL181MH20D | EKZE500ELL181MH20D |
| Product Name | Aluminum Electrolytic Capacitors | 180uF 50V 1190mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 180Uf, 50V; Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |