United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE500EC3821MK35S

Description
820µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKZE500EC3821MK35S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZE500EC3821MK35S-ND
Aluminum Electrolytic Capacitors EKZE500EC3821MK35S-ND
820µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

820µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 50 V, Cap.820 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con - 72R8080 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 50 V, Cap.820 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con
72R8080
Bulk / Capacitor, Aluminum, 50 V, Cap.820 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con 72R8080
Bulk / Capacitor, Aluminum, 50 V, Cap.820 , Dia.12 , Leng.35 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 50 V, Cap.820 , Dia.12 , Leng.35 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZE500EC3821MK35S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE500EC3821MK35S
Capacitors - Aluminum Electrolytic Capacitors EKZE500EC3821MK35S
CAP ALUM 820UF 20% 50V RADIAL TH

CAP ALUM 820UF 20% 50V RADIAL TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKZE500EC3821MK35S-ND 72R8080 EKZE500EC3821MK35S
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 50 V, Cap.820 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details