United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE350EC3271MH20D

Description
270µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKZE350EC3271MH20D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZE350EC3271MH20D-ND
Aluminum Electrolytic Capacitors EKZE350EC3271MH20D-ND
270µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

270µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 35 V, Cap.270 , Dia.8 , Leng.20 Rohs Compliant United Chemi-Con - 72R8074 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.270 , Dia.8 , Leng.20 Rohs Compliant United Chemi-Con
72R8074
Bulk / Capacitor, Aluminum, 35 V, Cap.270 , Dia.8 , Leng.20 Rohs Compliant United Chemi-Con 72R8074
Bulk / Capacitor, Aluminum, 35 V, Cap.270 , Dia.8 , Leng.20 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.270 , Dia.8 , Leng.20 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZE350EC3271MH20D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE350EC3271MH20D
Capacitors - Aluminum Electrolytic Capacitors EKZE350EC3271MH20D
CAP ALUM 270UF 20% 35V RADIAL TH

CAP ALUM 270UF 20% 35V RADIAL TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKZE350EC3271MH20D-ND 72R8074 EKZE350EC3271MH20D
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.270 , Dia.8 , Leng.20 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711158 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers