United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE350EC3151MHB5D

Description
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZE350EC3151MHB5DTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE350EC3151MHB5DTR-ND
Aluminum Electrolytic Capacitors 565-EKZE350EC3151MHB5DTR-ND
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKZE350EC3151MHB5DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE350EC3151MHB5DCT-ND
Aluminum Electrolytic Capacitors 565-EKZE350EC3151MHB5DCT-ND
CAP ALUM 150UF 20% 35V RADIAL TH

CAP ALUM 150UF 20% 35V RADIAL TH

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con - 72R8072 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con
72R8072
Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con 72R8072
Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.11 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.11 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZE350EC3151MHB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE350EC3151MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKZE350EC3151MHB5D
CAP ALUM 150UF 20% 35V RADIAL TH

CAP ALUM 150UF 20% 35V RADIAL TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKZE350EC3151MHB5DTR-ND 72R8072 EKZE350EC3151MHB5D
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details