United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE160ETD152MK20S

Description
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKZE160ETD152MK20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZE160ETD152MK20S-ND
Aluminum Electrolytic Capacitors EKZE160ETD152MK20S-ND
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZE160ETD152MK20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE160ETD152MK20S
Capacitors - Aluminum Electrolytic Capacitors EKZE160ETD152MK20S
CAP ALUM 1500UF 20% 16V RAD T/H

CAP ALUM 1500UF 20% 16V RAD T/H

Supplier's Site
Bulk / Capacitor, Aluminum, 16 V, Cap.1500 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con - 72R8063 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 16 V, Cap.1500 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con
72R8063
Bulk / Capacitor, Aluminum, 16 V, Cap.1500 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con 72R8063
Bulk / Capacitor, Aluminum, 16 V, Cap.1500 , Dia.12 , Leng.20 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 16 V, Cap.1500 , Dia.12 , Leng.20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EKZE160ETD152MK20S-ND EKZE160ETD152MK20S 72R8063
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 16 V, Cap.1500 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details