United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE101ELL331MM20S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKZE101ELL331MM20S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKZE101ELL331MM20S
Aluminum Electrolytic Capacitors 1202-EKZE101ELL331MM20S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-1742-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1742-ND
Aluminum Electrolytic Capacitors 565-1742-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EKZE101ELL331MM20S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKZE101ELL331MM20S
Aluminum Electrolytic Capacitors EKZE101ELL331MM20S
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 100V; Capacitance United Chemi-Con - 23K3930 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 100V; Capacitance United Chemi-Con
23K3930
Aluminum Electrolytic Capacitor, 330Uf, 100V; Capacitance United Chemi-Con 23K3930
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EKZE101ELL331MM20S
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EKZE101ELL331MM20S
330uF 100V ±20% Plugin,D18xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 100V ±20% Plugin,D18xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZE101ELL331MM20S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE101ELL331MM20S
Capacitors - Aluminum Electrolytic Capacitors EKZE101ELL331MM20S
CAP ALUM 330UF 20% 100V RAD T/H

CAP ALUM 330UF 20% 100V RAD T/H

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EKZE101ELL331MM20S 565-1742-ND EKZE101ELL331MM20S 23K3930 EKZE101ELL331MM20S EKZE101ELL331MM20S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 100V; Capacitance United Chemi-Con Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers